84-8511.5340详情
EAO 84-8511.5340重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Compliant
Type of electric connection
Other
Number of contacts as change-over contact
0
Number of contacts as normally open contact
1
Number of contacts as normally closed contact
0
Model
Top mounting
For Use With
84 Series
0个相似型号
84-8511.5340拓展信息
82-5161.2000
EAO
82-4152.1114
EAO
82-6161.2000
EAO
82-4152.2000
EAO
82-6171.1000
EAO
19081352
EAO
19050362
EAO
19351231
EAO
82-4551.1124
EAO
19050361
EAO








哦! 它是空的。