92-140.000详情
EAO 92-140.000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Compliant
Colour lens
Other
Material front ring
Plastic
Degree of protection (IP), front side
IP67
Construction type lens
Square
Colour front ring
Black
Type of lens
Flat
With front ring
有
0个相似型号
92-140.000拓展信息








哦! 它是空的。