92-356.800详情
EAO 92-356.800重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Plastic
Degree of protection (IP), front side
IP40
Construction type lens
Square
Labelled
无
Colour front ring
Other
With front ring
有
0个相似型号
92-356.800拓展信息
92-356.800详情
EAO 92-356.800重要参数规格及、参数值,及相似型号如下:
Material front ring
Plastic
Degree of protection (IP), front side
IP40
Construction type lens
Square
Labelled
无
Colour front ring
Other
With front ring
有
92-356.800拓展信息