92-456.800详情
EAO 92-456.800重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package Type
BULK
Alternate PN
K900081
Material front ring
Plastic
Degree of protection (IP), front side
IP40
Construction type lens
Square
Labelled
无
Colour front ring
Black
With front ring
有
0个相似型号
92-456.800拓展信息








哦! 它是空的。