92-981.0详情
EAO 92-981.0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
底架
PCB
Manufacturer Part Number
ASLD2QH211DNU-103-R
Manufacturer
IDEC
Material front ring
Plastic
Type of electric connection
PCB connection
Number of contacts as change-over contact
0
Number of contacts as normally open contact
1
Degree of protection (IP)
IP40
Number of contacts as normally closed contact
0
Colour front ring
Black
With front ring
无
For Use With
Discrete switching
RoHS
Compliant
端子类型
Solder
92-981.0拓展信息
EAO
EAO
EAO
EAO
EAO
EAO
EAO
EAO
EAO
EAO








哦! 它是空的。