95-414.740详情
EAO 95-414.740重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Plastic
Type of electric connection
PCB connection
Number of contacts as change-over contact
0
Number of contacts as normally open contact
0
Construction type lens
Square
Degree of protection (IP)
IP40
Number of contacts as normally closed contact
1
Colour front ring
Black
With front ring
有
Manufacturer
EAO
Brand
EAO
RoHS
Details
子类别
Switches
产品类别
按钮开关
产品类别
按钮开关
95-414.740拓展信息
EAO
EAO
EAO
EAO
EAO
EAO
EAO
EAO
EAO
EAO








哦! 它是空的。