EDE-MD-6102MN详情
EAO EDE-MD-6102MN重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
生命周期状态
Production (Last Updated: 1 week ago)
材料
Plastic
Contact Materials
Copper
RoHS
Compliant
Transparent
无
Material quality
Thermoplastic
Type of fastening
Other
Nominal voltage
24 - 24
Surface protection
Other
0个相似型号
EDE-MD-6102MN拓展信息
K14-040.220012
EAO
K14-040.220032
EAO
K14-040.220042
EAO
K14-040.220092
EAO
EDE-ED-2044P3
EAO
EDE-MD-6102MP
EAO
EDE-MD-6102AN
EAO
EDE-UD-2254-PE
EAO
K14-040.110012
EAO
K14-040.110022
EAO








哦! 它是空的。