K14-040.110042详情
EAO K14-040.110042重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Colour front ring
Natural colour
Colour lens
Clear
Construction type lens
Round
Degree of protection (IP)
IP67
Material front ring
Metal
Number of indicator lights
1
Rated operating voltage Ue
28 - 28
Type of electric connection
焊旗连接
Type of lamp socket
Other
Type of lens
High
Voltage type
AC/DC
With front ring
有
With light source
有
K14-040.110042拓展信息
EAO
EAO
EAO
EAO
EAO
EAO
EAO
EAO
EAO
EAO








哦! 它是空的。