K14-040.120062详情
EAO K14-040.120062重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Risk Rank
5.75
Ihs Manufacturer
EAO CORP
Part Life Cycle Code
活跃
Manufacturer Part Number
K14-040.120062
Colour lens
Blue
Material front ring
Metal
Type of electric connection
焊旗连接
Construction type lens
Round
Rated operating voltage Ue
28 - 28
Voltage type
AC/DC
Degree of protection (IP)
IP67
Colour front ring
Natural colour
Type of lens
Flat
Number of indicator lights
1
With front ring
有
Type of lamp socket
Other
With light source
有
Reach合规守则
compliant
光电子器件类型
单色LED
K14-040.120062拓展信息
EAO
EAO
EAO
EAO
EAO
EAO
EAO
EAO
EAO
EAO








哦! 它是空的。