K14-040.210022详情
EAO K14-040.210022重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
K14-040.210022
Part Life Cycle Code
活跃
Ihs Manufacturer
EAO CORP
Risk Rank
5.75
Colour lens
Yellow
Material front ring
Metal
Type of electric connection
焊旗连接
Construction type lens
Round
Rated operating voltage Ue
28 - 28
Voltage type
AC/DC
Degree of protection (IP)
IP67
Colour front ring
Natural colour
Type of lens
High
Number of indicator lights
1
With front ring
有
Type of lamp socket
Other
With light source
有
Reach合规守则
compliant
光电子器件类型
单色LED
K14-040.210022拓展信息
EAO
EAO
EAO
EAO
EAO
EAO
EAO
EAO
EAO
EAO








哦! 它是空的。