K14-131.211102详情
EAO K14-131.211102重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
With front ring
有
Type of electric connection
Flat plug-in connection
Number of contacts as normally open contact
1
Number of contacts as normally closed contact
1
Number of contacts as change-over contact
0
Material front ring
Metal
Degree of protection (IP)
IP67
Construction type lens
Round
Colour front ring
Natural colour
K14-131.211102拓展信息
EAO
EAO
EAO
EAO
EAO
EAO
EAO
EAO
EAO
EAO








哦! 它是空的。