注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥436.776844
10
¥412.053631
100
¥388.729839
500
¥366.726262
1000
¥345.968167
K14-131.211120详情
EAO K14-131.211120重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Colour front ring
Natural colour
Construction type lens
Round
Degree of protection (IP)
IP67
Material front ring
Metal
Number of contacts as change-over contact
0
Number of contacts as normally closed contact
1
Number of contacts as normally open contact
1
Type of electric connection
Flat plug-in connection
With front ring
有
K14-131.211120拓展信息
EAO
EAO
EAO
EAO
EAO
EAO
EAO
EAO
EAO
EAO







哦! 它是空的。