K14-131.221062详情
EAO K14-131.221062重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Colour front ring
Natural colour
Construction type lens
Round
Degree of protection (IP)
IP67
Material front ring
Metal
Number of contacts as change-over contact
0
Number of contacts as normally closed contact
1
Number of contacts as normally open contact
1
Type of electric connection
焊旗连接
With front ring
有
K14-131.221062拓展信息
EAO
EAO
EAO
EAO
EAO
EAO
EAO
EAO
EAO
EAO








哦! 它是空的。