K14-136.22200详情
EAO K14-136.22200重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Metal
Type of electric connection
Flat plug-in connection
Number of contacts as change-over contact
0
Number of contacts as normally open contact
2
Degree of protection (IP)
IP67
Number of contacts as normally closed contact
2
Colour front ring
Natural colour
With front ring
有
Type of control element
Key
With light source
无
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
EAO
Brand
EAO
子类别
Switches
产品类别
钥匙锁开关
产品类别
钥匙锁开关
K14-136.22200拓展信息
EAO
EAO
EAO
EAO
EAO
EAO
EAO
EAO
EAO








哦! 它是空的。