EAO Switch 11-272.8252
- 收藏
- 对比
11-272.8252
714-11-272.8252
按钮开关
--
大陆
立即发货

11-272.8252 datasheet pdf and Pushbutton Switches product details from EAO Switch stock available at utmel
1最小包装量--
11-272.8252详情
EAO Switch 11-272.8252重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Contact Materials
Gold, Silver
RoHS
Compliant
Type of electric connection
焊旗连接
Number of contacts as change-over contact
0
Number of contacts as normally open contact
2
Construction type lens
Round
Degree of protection (IP)
IP40
Number of contacts as normally closed contact
2
With front ring
无
终端
Soldering
额定电流
5 A
11-272.8252拓展信息
EAO
EAO
EAO
EAO
EAO
EAO
EAO
EAO
EAO
EAO







哦! 它是空的。