EAO Switch 17-381250
- 收藏
- 对比
17-381250
714-17-381250
按钮开关
--
大陆
立即发货

17-381250 datasheet pdf and Pushbutton Switches product details from EAO Switch stock available at utmel
1最小包装量--
17-381250详情
EAO Switch 17-381250重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Colour lens
Red
Material front ring
Plastic
Type of electric connection
Flat plug-in connection
Construction type lens
Round
Rated operating voltage Ue
12 - 12
Voltage type
AC/DC
Degree of protection (IP)
IP67
Colour front ring
Black
Type of lens
Flat
Number of indicator lights
1
With front ring
有
Type of lamp socket
LED
With light source
有
RoHS
Compliant
终端
刀片式端子
发光强度
870 mcd
评级结果
IP67
17-381250拓展信息
EAO
EAO
EAO
EAO
EAO
EAO
EAO
EAO
EAO
EAO







哦! 它是空的。