EAO Switch 17-411230
- 收藏
- 对比
17-411230详情
EAO Switch 17-411230重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Colour lens
Red
Material front ring
Plastic
Type of electric connection
Flat plug-in connection
Construction type lens
Round
Rated operating voltage Ue
220 - 230
Voltage type
AC
Degree of protection (IP)
IP67
Colour front ring
Black
Type of lens
Flat
Number of indicator lights
1
With front ring
有
Type of lamp socket
LED
With light source
有
RoHS
Compliant
终端
刀片式端子
发光强度
140 mcd
评级结果
IP67
17-411230拓展信息
EAO
EAO
EAO
EAO
EAO
EAO
EAO
EAO
EAO
EAO








哦! 它是空的。