注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥698.704961
10
¥659.155623
100
¥621.844926
500
¥586.646162
1000
¥553.439773
EAO Switch 31-263.0252
- 收藏
- 对比
31-263.0252
714-31-263.0252
按钮开关
--
大陆
立即发货

Pushbutton Switch, 6PST, Latched, Solder Terminal, Panel Mount,
--最小包装量--
¥
总价: ¥
31-263.0252详情
EAO Switch 31-263.0252重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Contact Materials
Gold, Silver
RoHS
Compliant
Material front ring
Plastic
Type of electric connection
焊旗连接
Number of contacts as change-over contact
0
Number of contacts as normally open contact
3
Construction type lens
Rectangular
Degree of protection (IP)
IP40
Number of contacts as normally closed contact
3
Colour front ring
Black
With front ring
有
终端
Soldering
额定电流
5 A
评级结果
IP40
31-263.0252拓展信息
EAO
EAO
EAO
EAO
EAO
EAO
EAO
EAO
EAO
EAO






哦! 它是空的。