EAO Switch 61-8440.12
- 收藏
- 对比
61-8440.12
714-61-8440.12
DIP 开关
--
大陆
立即发货

61-8440.12 datasheet pdf and DIP Switches product details from EAO Switch stock available at utmel
1最小包装量--
61-8440.12详情
EAO Switch 61-8440.12重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
For Use With
EAO 61 Series Pushbutton, Keylock and Selector Switches
Type of electric connection
焊旗连接
Number of contacts as change-over contact
0
Number of contacts as normally open contact
0
Number of contacts as normally closed contact
1
Model
Top mounting
61-8440.12拓展信息
EAO Switch
EAO
EAO Switch
EAO
EAO Switch
EAO Switch
EAO Switch
EAO Switch
EAO Switch
EAO Switch







哦! 它是空的。