004041详情
Eaton 004041重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Switching current (max.)
32
Content
1pc(s)
Degree of protection (IP), front side
IP65
Device construction
Built-in device
Rated permanent current Iu
32
Type of control element
Toggle
类型
T3-5-15139/Z
0个相似型号
004041拓展信息








哦! 它是空的。