005244 AT4/11-1/I/S详情
Eaton 005244 AT4/11-1/I/S重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
房屋材料
Plastic
Mounting Orientation
Vertical
Maximum Current
10A
Maximum Operating Temperature
+70°C
Minimum Operating Temperature
-25°C
系列
Eaton Moeller
执行器类型
Plunger
机械寿命
8 x 1000000Operations
知识产权评级
IP65
0个相似型号
005244 AT4/11-1/I/S拓展信息
LS-S11-ZB
Eaton
LS-S11S-S
Eaton
E49M11BP1
Eaton
E47BMS04
Eaton
095419 AT4/11-S/I/V
Eaton
106798 LS-S11S
Eaton
106832 LS-XF-ZBZ
Eaton
106876 LS-S11-ZB
Eaton
100051 LSM-20A
Eaton
106874 LS-S02-ZB
Eaton








哦! 它是空的。