007951详情
Eaton 007951重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Degree of protection (IP), front side
IP65
Degree of protection (NEMA)
12
Device construction
Built-in device fixed built-in technique
Number of auxiliary contacts as normally closed contact
0
Number of auxiliary contacts as normally open contact
0
Rated operating voltage
690 - 690
Rated operation power at AC-3, 400 V
5.5
Rated permanent current Iu
20
Type of control element
Door coupling rotary drive
Type of electrical connection of main circuit
Screw connection
007951拓展信息
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton








哦! 它是空的。