011394详情
Eaton 011394重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Switching current (max.)
20
Content
1pc(s)
Degree of protection (IP), front side
IP00
Device construction
Built-in device
Rated permanent current Iu
20
Type of control element
Toggle
类型
T0-2-15432/XZ
0个相似型号
011394拓展信息
XBMZB52V
Eaton
HMISOFT
Eaton
M22-SWD-NOPC
Eaton
3MMBSK
Eaton
3MMEB16
Eaton
40892400
Eaton
41100403
Eaton
283149 PKZM0-XDM12
Eaton
030851 AK-PKZ0
Eaton
HMI10-GASKET
Eaton








哦! 它是空的。