012294详情
Eaton 012294重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Modular version
无
Degree of protection (IP)
IP65
Degree of protection (NEMA)
12
Device construction
Front installation
0个相似型号
012294拓展信息
111764 - M22-ES-MS2
Eaton
216863 - M22-WR3
Eaton
216894 - M22-WS3
Eaton
216844 - M22S-WRLK3-W
Eaton
011291
Eaton
034116
Eaton
013401
Eaton








哦! 它是空的。