013388详情
Eaton 013388重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer
Glenair
Brand
Glenair
Modular version
无
Degree of protection (IP)
IP65
Degree of protection (NEMA)
2
Device construction
Intermediate mounting
子类别
D-Sub Connectors
产品类别
Mixed Contact D-Sub Connectors
产品类别
D-Sub Mixed Contact Connectors
0个相似型号
013388拓展信息








哦! 它是空的。