014663详情
Eaton 014663重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
LGS363032G
Approvals
CSA, IEC, UL
Manufacturer
Cutler Hammer, Div of Eaton Co
Device construction
Front installation
Degree of protection (NEMA)
12
Degree of protection (IP)
IP65
Modular version
无
额定电流
630 A
0个相似型号
014663拓展信息
072373 Q25WK3R
Eaton
216405 M22-XW
Eaton
216823 M22-WRLK-W
Eaton
216874 M22-WKV
Eaton
229092 M22-WRS-A1
Eaton
150673
Eaton
019372
Eaton
011309
Eaton
009394
Eaton








哦! 它是空的。