015154 - CI23X-150详情
Eaton 015154 - CI23X-150重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
本体材质
Fibreglass Reinforced Polycarbonate
Package
Bulk
Base Product Number
121050
厂商
Molex
Product Status
活跃
Range
CI
系列
Brad 121050 mPm
屏蔽的
无
知识产权评级
IP65
0个相似型号
015154 - CI23X-150拓展信息
1967972
Eaton
EPXM-DOOR-48
Eaton
XIOC-BP-EXT
Eaton
216615
Eaton
SRW12USDP
Eaton
206881 CI-K1-95-TS
Eaton
EPXM-DOOR-36
Eaton
072147
Eaton
091131
Eaton
1864838
Eaton








哦! 它是空的。