019878详情
Eaton 019878重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Modular version
无
Degree of protection (IP)
IP65
Degree of protection (NEMA)
12
Device construction
Front installation
0个相似型号
019878拓展信息
072373 Q25WK3R
Eaton
216405 M22-XW
Eaton
216823 M22-WRLK-W
Eaton
216874 M22-WKV
Eaton
229092 M22-WRS-A1
Eaton
150673
Eaton
019372
Eaton
011309
Eaton
009394
Eaton








哦! 它是空的。