024315详情
Eaton 024315重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
房屋材料
Plastic
RoHS
Non-Compliant
Material housing
Plastic
Degree of protection (IP)
IP55
Degree of protection (NEMA)
Other
Model
Surface mounting
深度
128
宽度
87
高度
149
0个相似型号
024315拓展信息
024315详情
Eaton 024315重要参数规格及、参数值,及相似型号如下:
房屋材料
Plastic
RoHS
Non-Compliant
Material housing
Plastic
Degree of protection (IP)
IP55
Degree of protection (NEMA)
Other
Model
Surface mounting
深度
128
宽度
87
高度
149
024315拓展信息