025005详情
Eaton 025005重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Rated operating voltage
690 - 690
Number of auxiliary contacts as normally closed contact
1
Type of control element
Short thumb-grip
Rated permanent current Iu
32
Device construction
Built-in device fixed built-in technique
Rated operation power at AC-3, 400 V
13
Degree of protection (NEMA)
Other
Degree of protection (IP), front side
IP30
Number of auxiliary contacts as normally open contact
1
025005拓展信息
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton








哦! 它是空的。