028017详情
Eaton 028017重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Rated operating voltage
500 - 500
Degree of protection (IP), front side
Other
Degree of protection (NEMA)
Other
Rated operation power at AC-3, 400 V
0
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
10
Type of control element
Short thumb-grip
0个相似型号
028017拓展信息








哦! 它是空的。