029452详情
Eaton 029452重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Modular version
有
Degree of protection (IP)
IP30
Degree of protection (NEMA)
2
Device construction
Distributor board mounting
0个相似型号
029452拓展信息
111764 - M22-ES-MS2
Eaton
216863 - M22-WR3
Eaton
216894 - M22-WS3
Eaton
216844 - M22S-WRLK3-W
Eaton
011291
Eaton
034116
Eaton
013401
Eaton








哦! 它是空的。