031765详情
Eaton 031765重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
With lock
无
Degree of protection (NEMA)
Other
Degree of protection (IP)
Other
Material housing
Plastic
Built-in depth
125
Protection class
II
Circuit integrity
Other
Surface protection
Other
深度
150
高度
375
宽度
375
031765拓展信息
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton








哦! 它是空的。