034515详情
Eaton 034515重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Rated permanent current Iu
250
Type of control element
Long turning handle
Cable entry
Side
Degree of protection (IP), front side
IP40
Type of electrical connection of main circuit
Screw connection
Content
1pc(s)
Spare part
无
Accessory
有
Type of accessory/spare part
Other
类型
D-K4X185
034515拓展信息
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton








哦! 它是空的。