041225详情
Eaton 041225重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Switching current (max.)
20
Content
1pc(s)
Degree of protection (IP), front side
IP30
Device construction
Built-in device
Rated permanent current Iu
20
Type of control element
Toggle
类型
T0-3-8280/IVS
0个相似型号
041225拓展信息








哦! 它是空的。