043441详情
Eaton 043441重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connections
Internal thread cylindrical BSPP-G (ISO 228-1)
Number of auxiliary contacts as normally open contact
0
Type of electric connection
Screw connection
Number of normally open contacts as main contact
0
Degree of protection (IP)
IP65
Degree of protection (NEMA)
Other
Rated operation current Ie at AC-3, 400 V
11.5
Number of normally closed contacts as main contact
3
Rated operation power at AC-3, 400 V
5.5
Rated operation current Ie at AC-1, 400 V
0
Max. operating pressure
16000
Number of auxiliary contacts as normally closed contact
0
深度
96
宽度
60
高度
111
直径
0








哦! 它是空的。