045065详情
Eaton 045065重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory colour
Red,Yellow
Compatible with (details)
T5 and T5B up to max. 8 units
Max. temperature
+50°C
Content
1pc(s)
Min. temperature
-25°C
Spare part
无
Accessory
有
Type of accessory/spare part
Mounting set
类型
V/EA/SVB-T5
0个相似型号
045065拓展信息








哦! 它是空的。