048640详情
Eaton 048640重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Permitted cable outer temperature after assembling without vibration
-40 - 90
Conductor surface
Bare
Colour outer sheath
Black
Permitted cable outer temperature during assembling/handling
-15 - 90
Outer diameter approx.
15.5
Halogen free according to IEC 60754-2
无
Min. permitted bending radius, stationary application/permanent installation
62
Low smoke according to IEC 61034-2
有
Conductor category
Class 5 = flexible
048640拓展信息








哦! 它是空的。