051756详情
Eaton 051756重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of auxiliary contacts as normally closed contact
0
Number of auxiliary contacts as normally open contact
4
Rated control supply voltage at AC 50 Hz
110 - 110
Rated control supply voltage at AC 60 Hz
120 - 120
Rated control supply voltage at DC
0 - 0
Voltage type for actuating
AC
界面
无
0个相似型号
051756拓展信息








哦! 它是空的。