054040详情
Eaton 054040重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Colour front ring
Black
Construction type lens
Square
Degree of protection (IP), front side
IP65
Labelled
有
Material front ring
Plastic
With front ring
有
0个相似型号
054040拓展信息
Q18S1R
Eaton
M22-WRLK-G
Eaton
M22-WRS M22-A
Eaton
182930 M30C-FDL-W-X1
Eaton
187109 M30C-FWRK
Eaton
216592 M22-D-W
Eaton
216737 M22-DP-Y-X
Eaton








哦! 它是空的。