057089详情
Eaton 057089重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS-compliant
有
Connections
Screws
Switch/button features
for front mounting,lockable
Operation type
Rotary actuator
Content
1pc(s)
Casing/button colour
Black
类型
T3-4-15682/EA/SVB-SW
电源
15kW
0个相似型号
057089拓展信息








哦! 它是空的。