062151详情
Eaton 062151重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Recess diameter
16mm
Switch/button features
Front ring (PVC)
Operation type
Key
Content
1pc(s)
Case colour
Black
Factory colour
Green
Material front ring
Plastic
Degree of protection (IP), front side
IP65
Construction type lens
Square
Degree of protection (NEMA)
1
Colour front ring
Black
With front ring
有
Type of control element
Key
类型
Q18S1R-GN
功能
latch
062151拓展信息








哦! 它是空的。