062638详情
Eaton 062638重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Min. temperature
-25°C
Content
1pc(s)
Max. temperature
+50°C
Compatible with (details)
T0 up to max. 4 units,T3 up to max. 6 units
Factory colour
Red,Yellow
Spare part
无
Accessory
有
Type of accessory/spare part
Mounting set
类型
V/EA/SVB-T0
0个相似型号
062638拓展信息








哦! 它是空的。