069774详情
Eaton 069774重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Built-in depth
125
Circuit integrity
Other
Degree of protection (IP)
IP65
Degree of protection (NEMA)
Other
Material housing
Plastic
Protection class
II
Surface protection
Other
With lock
无
深度
150
高度
180
宽度
250
069774拓展信息
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton








哦! 它是空的。