072330详情
Eaton 072330重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Recess diameter
16mm
Switch/button features
Front ring (PVC)
Operation type
Toggle
Content
1pc(s)
Case colour
Black
Factory colour
Black
Material front ring
Plastic
Degree of protection (IP), front side
IP65
Construction type lens
Square
Degree of protection (NEMA)
1
Colour front ring
Black
With front ring
有
Type of control element
Toggle
类型
Q18LWK3R1-GN
功能
latch
072330拓展信息








哦! 它是空的。