072349详情
Eaton 072349重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Recess diameter
16mm
Switch/button features
Front ring (PVC)
Operation type
Toggle
Content
1pc(s)
Case colour
Black
Factory colour
Black
Material front ring
Plastic
Degree of protection (IP), front side
IP65
Type of control element
Toggle
With front ring
有
Colour front ring
Black
Degree of protection (NEMA)
1
Construction type lens
Square
类型
Q25LWK3R-WS/WB
功能
latch
072349拓展信息
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton








哦! 它是空的。