073703详情
Eaton 073703重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Enclosure
Open
Manufacturer Part Number
C25LNE3360BA
Approvals
CSA, UR
Manufacturer
Cutler Hammer, Div of Eaton Co
RoHS
有
Type of electrical connection of main circuit
Screw connection
Number of auxiliary contacts as normally open contact
0
Degree of protection (IP), front side
IP65
Material housing
Plastic
Rated operation current Ie at AC-3, 400 V
23.7
Rated operation power at AC-3, 400 V
12
Rated permanent current Iu
32
Type of control element
Short thumb-grip
Number of auxiliary contacts as normally closed contact
0
Model
Reverser
终端
箱形凸耳
线圈电压
208-240 VAC
线圈型
Magnetic
辅助触点
1 NO
073703拓展信息








哦! 它是空的。