079197详情
Eaton 079197重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
T279746S
Approvals
CSA, UL
Insulation Class
H级
Manufacturer
Acme Electric
Mounting
Wall
Switching current (max.)
20
Content
1pc(s)
Degree of protection (IP), front side
IP65
Device construction
Built-in device
Rated permanent current Iu
20
Type of control element
Toggle
类型
Distribution
VA 额定功率
10,000 VA
相位
1
079197拓展信息








哦! 它是空的。