082153详情
Eaton 082153重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Colour lens
White
Material front ring
Plastic
Type of electric connection
Flat plug-in connection
Construction type lens
Rectangular
Rated operating voltage Ue
415 - 500
Voltage type
AC/DC
Degree of protection (IP)
IP65
Degree of protection (NEMA)
Other
Colour front ring
Other
Type of lens
Flat
Number of indicator lights
5
With front ring
无
Type of lamp socket
Other
With light source
有
082153拓展信息








哦! 它是空的。