086263详情
Eaton 086263重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Degree of protection (IP), front side
IP65
Construction type lens
Square
Degree of protection (NEMA)
1
Colour front ring
Black
Type of lens
Flat
With front ring
有
Colour lens
White
Material front ring
Plastic
0个相似型号
086263拓展信息
086207
Eaton
189595
Eaton
089252
Eaton
086241
Eaton
216780
Eaton
DL13
Eaton
216777
Eaton
261363 A22-LED-G
Eaton
M22-L-G/G
Eaton
M22-L-B/230-B
Eaton








哦! 它是空的。